Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 5.52kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA KEMA-KEUR SEMKO SETI VDE |
Approval Category | UL Recognised |
Coil Current | 8.3mA |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VDC Nom | 48V |
Contact Current AC Max | 16A |
Contact Current DC Max | 20A |
Contact Current Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 5mm |
POWER RELAY 48V 16A 1CO THT | TTI Europe |
RTD14048 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 417 mW Coil Resistance: 5520 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 417 mW 5520 Ω | Power Relay | Part Number: RTD14048 | Internal Number: 6-1393238-9 | TE Connectivity | TE Store |
Relay, Spdt, 250Vac, 16A | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | Farnell |
RELAY, PCB SPCO 48VDC | element14 |
Where can I find additional details, specifications and documents for a RTD14048?
Additional datasheets, footprints and schematics for RTD14048 are listed on our Part Details page. You can also find images and similar parts to RTD14048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD14048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD14048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD14048 fall under?
The RTD14048 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD14048 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD14048 you can contact the distributor directly for product support, shipping queries etc.
Is the RTD14048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD14048 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, Farnell and element14 have stock available or on a lead time for RTD14048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD14048 often in real-time on the comparison pages.
What if I can't find stock of RTD14048?
You can fill out our help required form which you can use to request a quote for RTD14048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.