Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 15.7mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power |
Rt1 Power Pbc Relay/Te Connectivity/Potter-Brumfield |Potter&brumfield Te Connectivity RTD14024AP | Newark Electronics |
Power Relay SPDT 250VAC 24VDC PC Pins Through Hole Tube/Box | Avnet America |
Where can I find additional details, specifications and documents for a RTD14024AP?
Additional datasheets, footprints and schematics for RTD14024AP are listed on our Part Details page. You can also find images and similar parts to RTD14024AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD14024AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD14024AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD14024AP fall under?
The RTD14024AP is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD14024AP when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD14024AP you can contact the distributor directly for product support, shipping queries etc.
Is the RTD14024AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD14024AP have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for RTD14024AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD14024AP often in real-time on the comparison pages.
What if I can't find stock of RTD14024AP?
You can fill out our help required form which you can use to request a quote for RTD14024AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.