Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
Coil Voltage VDC Nom | 12V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
External Depth | 29mm |
External Height | 15.7mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power |
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt, 12 Vdc, 16 A Rohs Compliant: Yes |Te Connectivity RTD14012AP | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | element14 |
Where can I find additional details, specifications and documents for a RTD14012AP?
Additional datasheets, footprints and schematics for RTD14012AP are listed on our Part Details page. You can also find images and similar parts to RTD14012AP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTD14012AP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTD14012AP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTD14012AP fall under?
The RTD14012AP is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTD14012AP when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTD14012AP you can contact the distributor directly for product support, shipping queries etc.
Is the RTD14012AP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTD14012AP have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for RTD14012AP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTD14012AP often in real-time on the comparison pages.
What if I can't find stock of RTD14012AP?
You can fill out our help required form which you can use to request a quote for RTD14012AP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.