Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$4.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.70
|
538
in stock
|
Buy Now | |
TE Store
from US$12.74
|
7,040
in stock
|
Buy Now | |
Rapid Electronics
from US$5.24
|
1,923
in stock
|
Buy Now | |
Farnell
from US$5.07
|
1,469
in stock
|
Buy Now | |
element14
from US$5.57
|
199
in stock
|
Buy Now | |
Newark Electronics
from US$5.67
|
-
|
Buy Now | |
Avnet America
from US$4.92
|
-
|
Buy Now | |
RS Americas
from US$6.49
|
-
|
Buy Now | |
TTI Europe
from US$4.45
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
AC Coil Power | 0.74VA |
Approval Bodies | BEAB CSA KEMA-KEUR SEMKO SETI VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Contact Current AC Max | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 3.5mm |
RTB14730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: RTB14730 | Internal Number: 2-1393238-6 | TE Connectivity | TE Store |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
RELAY, SPDT, 250VAC, 12A | Farnell |
SPCO PCB power relay,12A 230ac coil | RS |
General Purpose Power Relay | Newark Electronics |
General Purpose Power PCB Relay SPDT-CO 12A 730VAC 32500Ohm Through Hole | Avnet America |
Shrack, SPDT PCB power relay,12A 230ac coil | TE Connectivity RTB14730 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RTB14730?
Additional datasheets, footprints and schematics for RTB14730 are listed on our Part Details page. You can also find images and similar parts to RTB14730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14730 fall under?
The RTB14730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14730 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14730 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Farnell, RS and element14 have stock available or on a lead time for RTB14730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14730 often in real-time on the comparison pages.
What if I can't find stock of RTB14730?
You can fill out our help required form which you can use to request a quote for RTB14730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.