Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.46
|
No stock
|
Buy Now | |
TE Store
from US$10.39
|
2,841
in stock
|
Buy Now | |
Newark Electronics
from US$5.08
|
446
in stock
|
Buy Now | |
Avnet America
from US$7.35
|
-
|
Buy Now | |
RS Americas
from US$7.04
|
-
|
Buy Now | |
element14
from US$4.71
|
-
|
Buy Now | |
TTI Europe
from US$4.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.1kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
AC Coil Power | 0.76VA |
Approval Bodies | BEAB CSA KEMA-KEUR SEMKO SETI VDE |
Approval Category | UL Recognised |
Coil Operating Lower Percent Limit | 70% |
Coil Operating Upper Percent Limit | 175% |
Coil Voltage VAC Nom | 115V |
Coil Voltage VDC Nom | 115V |
Contact Current AC Max | 12A |
Contact Current DC Max | 12A |
Contact Current Max | 12A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 240V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Lead Spacing | 3.5mm |
RTB14615 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 8100 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: RTB14615 | Internal Number: 2-1393238-5 | TE Connectivity | TE Store |
Relay, Spdt, 250Vac, 12A | Newark Electronics |
Electromechanical Relay SPDT 12A 115VAC 8.1KOhm Through Hole | Avnet America |
Relay,115 VAC, PCB,1 Form C, SPDT,1 C/O,0.75 VA (Nom.)(Coil),Through Hole, | TE Connectivity RTB14615 | RS Americas |
RELAY, SPDT, 250VAC, 12A | element14 |
POWER RELAY 115AC 12A 1CO THT | TTI Europe |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTB14615?
Additional datasheets, footprints and schematics for RTB14615 are listed on our Part Details page. You can also find images and similar parts to RTB14615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14615 fall under?
The RTB14615 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14615 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14615 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14615 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for RTB14615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14615 often in real-time on the comparison pages.
What if I can't find stock of RTB14615?
You can fill out our help required form which you can use to request a quote for RTB14615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.