Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.12
|
653
in stock
|
Buy Now | |
TE Store
from US$8.08
|
2,233
in stock
|
Buy Now | |
element14
from US$3.53
|
30
in stock
|
Buy Now | |
Rapid Electronics
from US$4.12
|
3
in stock
|
Buy Now | |
RS Americas
from US$5.46
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$5.77
|
-
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
TTI Europe
from US$2.46
|
-
|
Buy Now | |
Farnell
from US$3.25
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
RTB14524 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 350 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: RTB14524 | Internal Number: 2-1393238-4 | TE Connectivity | TE Store |
SPCO PCB power relay,12A 24Vac coil | RS |
POWER RELAY, SPDT, 12A, 250V, TH | element14 |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Relay, 24 VAC, PCB, PC Board, 1 Form C, SPDT, 1 C/O, 0.75 VA (Nom.) (Coil) | TE Connectivity RTB14524 | RS Americas |
Rtb14524 |Schrack Te Connectivity RTB14524 | Newark Electronics |
Electromechanical Relay SPDT 12A 24VAC 350Ohm Through Hole | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RTB14524?
Additional datasheets, footprints and schematics for RTB14524 are listed on our Part Details page. You can also find images and similar parts to RTB14524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14524 fall under?
The RTB14524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14524 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14524 have stock available?
Authorised distributors including TE Store, RS, element14, Rapid Electronics and RS Americas have stock available or on a lead time for RTB14524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14524 often in real-time on the comparison pages.
What if I can't find stock of RTB14524?
You can fill out our help required form which you can use to request a quote for RTB14524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.