Status: | Unknown |
---|---|
Series: | Power PCB Relay RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.90
|
No stock
|
Buy Now | |
TE Store
from US$8.86
|
3,497
in stock
|
Buy Now | |
Newark Electronics
from US$5.23
|
2,837
in stock
|
Buy Now | |
Rapid Electronics
from US$5.18
|
2,837
in stock
|
Buy Now | |
Chip One Stop
from US$3.33
|
2,837
in stock
|
Buy Now | |
Avnet America
from US$4.12
|
2,000
in stock
|
Buy Now | |
TTI Europe
from US$2.88
|
1,740
in stock
|
Buy Now | |
RS Americas
from US$5.95
|
148
in stock
|
Buy Now | |
element14
from US$3.45
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | Power PCB Relay RT1 Series |
---|---|
Relay Type | Power - General Purpose |
Coil Type | Non Latching |
Coil Voltage | 24VDC |
Contact Current | 12A |
Contact Voltage VAC | 250V |
Contact Voltage VDC | - |
RTB14024F Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RTB14024F | Internal Number: 2-1419108-6 | TE Connectivity | TE Store |
Rtb14024F |Potter&brumfield Te Connectivity RTB14024F | Newark Electronics |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Electromechanical Relay SPDT 12A 24VDC 1.44KOhm Through Hole | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
Relay, Industrial, General Purpose, 12A, SPDT, PCB Mount, RT1 Series | TE Connectivity RTB14024F | RS Americas |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RTB14024F..?
Additional datasheets, footprints and schematics for RTB14024F.. are listed on our Part Details page. You can also find images and similar parts to RTB14024F.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14024F.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14024F.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14024F.. fall under?
The RTB14024F.. is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14024F.. when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14024F.. you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14024F.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14024F.. have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Avnet America have stock available or on a lead time for RTB14024F...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14024F.. often in real-time on the comparison pages.
What if I can't find stock of RTB14024F..?
You can fill out our help required form which you can use to request a quote for RTB14024F.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.