Status: | Unknown |
---|---|
Series: | Power PCB Relay RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.12
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.12
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.30
|
1,214
in stock
|
Buy Now | |
element14
from US$3.68
|
1,214
in stock
|
Buy Now | |
Farnell
from US$5.73
|
1,214
in stock
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
RS Americas
from US$5.95
|
-
|
Buy Now | |
TTI Europe
from US$3.04
|
-
|
Buy Now | |
Relay Specialties
from US$1.45
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | Power PCB Relay RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay, Spdt, 250Vac, 30Vdc, 12A | Newark Electronics |
RELAY, SPDT, 250VAC, 30VDC, 12A | element14 |
ER - Relay | RS |
Electromechanical Relay SPDT 12A 12VDC 360Ohm Through Hole | Avnet America |
Relay, E-Mech, SPDT, 12A, Ctrl-V 12DC, Vol-Rtg 250/30AC/DC, PCB Mnt, RT1 Series | TE Connectivity RTB14012F | RS Americas |
POWER RELAY 12V 12A 1CO THT | TTI Europe |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RTB14012F?
Additional datasheets, footprints and schematics for RTB14012F are listed on our Part Details page. You can also find images and similar parts to RTB14012F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14012F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14012F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14012F fall under?
The RTB14012F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14012F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14012F you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14012F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14012F have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for RTB14012F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14012F often in real-time on the comparison pages.
What if I can't find stock of RTB14012F?
You can fill out our help required form which you can use to request a quote for RTB14012F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.