Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.44
|
113
in stock
|
Buy Now | |
TTI Europe
from US$1.93
|
13,600
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
4,982
in stock
|
Buy Now | |
Chip One Stop
from US$2.21
|
4,664
in stock
|
Buy Now | |
TE Store
from US$6.38
|
1,611
in stock
|
Buy Now | |
Newark Electronics
from US$3.19
|
757
in stock
|
Buy Now | |
element14
from US$2.66
|
757
in stock
|
Buy Now | |
Farnell
from US$2.57
|
757
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
RS Americas
from US$4.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 62ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
POWER RELAY 5V 12A 1CO THT | TTI Europe |
General Purpose Relays SPDT 12A 5VDC Power PCB | Rapid Electronics |
RTB14005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 403 mW 62 Ω | Power Relay | Part Number: RTB14005 | Internal Number: 1-1393238-2 | TE Connectivity | TE Store |
Power Relay, Spdt, 12A, 250V, Th Rohs Compliant: Yes |Schrack Te Connectivity RTB14005 | Newark Electronics |
POWER RELAY, SPDT, 12A, 250V, TH | element14 |
SPDT PCB power relay,12A 5Vdc coil | RS |
Electromechanical Relay SPDT 12A 5VDC 62Ohm Through Hole | Avnet America |
Shrack, SPCO PCB power relay,12A 5Vdc coil | TE Connectivity RTB14005 | RS Americas |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RTB14005?
Additional datasheets, footprints and schematics for RTB14005 are listed on our Part Details page. You can also find images and similar parts to RTB14005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RTB14005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RTB14005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RTB14005 fall under?
The RTB14005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RTB14005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RTB14005 you can contact the distributor directly for product support, shipping queries etc.
Is the RTB14005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RTB14005 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, TE Store and Newark Electronics have stock available or on a lead time for RTB14005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RTB14005 often in real-time on the comparison pages.
What if I can't find stock of RTB14005?
You can fill out our help required form which you can use to request a quote for RTB14005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.