Status: | Unknown |
---|---|
Series: | XT Series |
RoHS: | Unknown |
Prices starting from US$4.91
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.86
|
63
in stock
|
Buy Now | |
TTI Europe
from US$4.96
|
3,610
in stock
|
Buy Now | |
Rapid Electronics
from US$5.14
|
1,387
in stock
|
Buy Now | |
RS Americas
from US$8.57
|
751
in stock
|
Buy Now | |
Heilind Electronics
from US$5.87
|
701
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$5.87
|
233
in stock
|
Buy Now | |
Chip One Stop
from US$5.92
|
116
in stock
|
Buy Now | |
Avnet America
from US$4.91
|
-
|
Buy Now |
Socket Mounting | DIN Rail |
---|---|
Socket Terminals | Screw |
No. of Pins | 8Pins |
Current Rating | 16A |
Voltage Rating | 240VAC |
Product Range | XT Series |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Socket |
Approval Bodies | VDE |
Approval Category | UL Recognised |
Colour | Black |
External Depth | 70mm |
External Length / Height | 77mm |
External Width | 15.8mm |
For Use With | RT Series General Purpose Power Relay |
IP / NEMA Rating | IP20 |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Voltage Rating VAC | 240VAC |
SOCKET FOR RT RELAY | TTI Europe |
Relay Sockets&Hardware DIN SCRW TERM RT | Rapid Electronics |
Socket, XT Series Relay, DIN-rail, Conventional Arangement, Screw Terminals | TE Connectivity RT78725 | RS Americas |
RT78725 | Heilind Electronics |
Rt78725 |Potter&brumfield Te Connectivity RT78725 | Newark Electronics |
Conn Relay Socket SKT 8 POS Screw ST Panel Mount | Avnet America |
Where can I find additional details, specifications and documents for a RT78725?
Additional datasheets, footprints and schematics for RT78725 are listed on our Part Details page. You can also find images and similar parts to RT78725 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT78725 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT78725 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT78725 fall under?
The RT78725 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT78725 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT78725 you can contact the distributor directly for product support, shipping queries etc.
Is the RT78725 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT78725 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, RS Americas, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for RT78725.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT78725 often in real-time on the comparison pages.
What if I can't find stock of RT78725?
You can fill out our help required form which you can use to request a quote for RT78725 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.