RT4S5LC4 Switches, Relays & Solenoids by TE Connectivity

POWER RELAY DPDT 8A 240VAC DIN RAIL

Status: Unknown
Series: RT Package Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$11.30

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$12.32
774
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$11.33
-
Buy Now
Logo for RS Americas
RS Americas
from US$14.13
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$11.30
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 8A
Product Range RT Package Series
Relay Mounting DIN Rail
Coil Type Non Latching
Contact Voltage VAC 240V
Relay Terminals Screw
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 1.44kohm
Approvals & Standards UL
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Industrial Relays 2 form C 8A 24 VDC RED LED | Rapid Electronics
RT Series Relay with DIN-Rail Socket and Red LED 2-Pole CO Contact 8 A 24 VDC 1440 Ohm 400 mW Gold Plated Silver Nickel | Avnet America
Shrack, Relay, Gen-Purp, DPDT,8A, Ctrl-V 24DC, Vol-Rtg 400AC, w/DIN Socket, Clip, Module | TE Connectivity RT4S5LC4 | RS Americas
INDUSTRY RELAY | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT4S5LC4?

Additional datasheets, footprints and schematics for RT4S5LC4 are listed on our Part Details page. You can also find images and similar parts to RT4S5LC4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT4S5LC4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT4S5LC4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT4S5LC4 fall under?

The RT4S5LC4 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RT4S5LC4 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT4S5LC4 you can contact the distributor directly for product support, shipping queries etc.

Is the RT4S5LC4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT4S5LC4 have stock available?

Authorised distributors including Rapid Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for RT4S5LC4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT4S5LC4 often in real-time on the comparison pages.

What if I can't find stock of RT4S5LC4?

You can fill out our help required form which you can use to request a quote for RT4S5LC4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay