Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Prices starting from US$9.16
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 8A |
Product Range | RT Series |
Relay Mounting | DIN Rail |
Coil Type | Non Latching |
Contact Voltage VAC | 240V |
Relay Terminals | Screw |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.1kohm |
Approvals & Standards | UL |
SVHC | No SVHC (15-Jan-2018) |
Relay, Dpdt, 240Vac, 8A | Newark Electronics |
RELAY, DPDT, 240VAC, 8A | element14 |
Relay, Gen-Purp, DPDT, 8A, Ctrl-V 115AC, Vol-Rtg 400AC, DIN Socket, Module, Tag | TE Connectivity RT4S4S15 | RS Americas |
Electromechanical Relay DPDT 8A 115VAC 8.1KOhm DIN Rail | Avnet America |
RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT4S4S15?
Additional datasheets, footprints and schematics for RT4S4S15 are listed on our Part Details page. You can also find images and similar parts to RT4S4S15 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT4S4S15 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT4S4S15 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT4S4S15 fall under?
The RT4S4S15 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT4S4S15 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT4S4S15 you can contact the distributor directly for product support, shipping queries etc.
Is the RT4S4S15 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT4S4S15 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Avnet America have stock available or on a lead time for RT4S4S15.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT4S4S15 often in real-time on the comparison pages.
What if I can't find stock of RT4S4S15?
You can fill out our help required form which you can use to request a quote for RT4S4S15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.