Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$3.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.78
|
1,200
in stock
|
Buy Now | |
TE Store
from US$11.77
|
17,318
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
4,930
in stock
|
Buy Now | |
Farnell
from US$4.75
|
4,930
in stock
|
Buy Now | |
Rapid Electronics
from US$7.76
|
18
in stock
|
Buy Now | |
Avnet America
from US$8.33
|
-
|
Buy Now | |
RS Americas
from US$7.98
|
-
|
Buy Now | |
TTI Europe
from US$3.84
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
RT424A12 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 1 Coil 400 mW 360 Ω | Power Relay | Part Number: RT424A12 | Internal Number: 4-1393243-6 | TE Connectivity | TE Store |
Power Pcb Relay, Dpdt, 8A, 250Vac, Th | Newark Electronics |
POWER PCB RELAY, DPDT, 8A, 250VAC, TH | Farnell |
DPDT latching PCB relay, 8A 12Vdc coil | RS |
General Purpose Relays RT424A12 RELAY RT-SERIES | Rapid Electronics |
Electromechanical Relay DPDT 15A 12VDC 360Ohm Through Hole | Avnet America |
Shrack, DPDT latching PCB relay, 8A 12Vdc coil | TE Connectivity RT424A12 | RS Americas |
POWER RELAY 12V 8A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT424A12?
Additional datasheets, footprints and schematics for RT424A12 are listed on our Part Details page. You can also find images and similar parts to RT424A12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424A12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424A12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424A12 fall under?
The RT424A12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424A12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424A12 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424A12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424A12 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, RS and Rapid Electronics have stock available or on a lead time for RT424A12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424A12 often in real-time on the comparison pages.
What if I can't find stock of RT424A12?
You can fill out our help required form which you can use to request a quote for RT424A12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.