Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.83
|
980
in stock
|
Buy Now | |
Heilind Electronics
from US$3.11
|
7,447
in stock
|
Buy Now | |
TE Store
from US$10.39
|
4,488
in stock
|
Buy Now | |
Rapid Electronics
from US$4.28
|
3,584
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.11
|
2,482
in stock
|
Buy Now | |
Newark Electronics
from US$5.35
|
2,421
in stock
|
Buy Now | |
element14
from US$3.64
|
2,421
in stock
|
Buy Now | |
Farnell
from US$4.62
|
2,421
in stock
|
Buy Now | |
RS Americas
from US$7.04
|
933
in stock
|
Buy Now | |
Chip One Stop
from US$4.16
|
282
in stock
|
Buy Now | |
Avnet America
from US$3.22
|
-
|
Buy Now | |
TTI Europe
from US$2.96
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 115VAC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.1kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 0.76VA |
Approval Bodies | BEAB CSA VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 115V |
Coil Voltage VDC Nom | 115V |
Contact Current Max | 8A |
Contact Voltage AC Max | 115V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Current Rating | 8A |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 5mm |
No. of Pins | 8Pins |
Nom Operating Power | 0.76VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Release Time | 2ms |
RT424615 | Heilind Electronics |
RT424615 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 8100 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: RT424615 | Internal Number: 7-1393243-8 | TE Connectivity | TE Store |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 115 Vac Rohs Compliant: Yes |Schrack Te Connectivity RT424615 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | element14 |
PCB Relay DPDT 8A 115Vac | RS |
Relay, Monostable Magnetic Coil System, 8A, 115VAC, 2 Form C, DPDT, RT2 Series | TE Connectivity RT424615 | RS Americas |
Power Relay DPDT 250VAC 115VAC Through Hole Tube | Avnet America |
POWER RELAY 115AC 8A 2CO THT | TTI Europe |
RT424615 | Power and Signal Group |
TYCO SCHRACK RELAY | Relay Specialties |
Where can I find additional details, specifications and documents for a RT424615?
Additional datasheets, footprints and schematics for RT424615 are listed on our Part Details page. You can also find images and similar parts to RT424615 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424615 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424615 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424615 fall under?
The RT424615 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424615 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424615 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424615 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424615 have stock available?
Authorised distributors including Heilind Electronics, TE Store, Rapid Electronics, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for RT424615.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424615 often in real-time on the comparison pages.
What if I can't find stock of RT424615?
You can fill out our help required form which you can use to request a quote for RT424615 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.