Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$4.08
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 0.1ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Power Relay, Dpdt, 8A, 250Vac, Th | Newark Electronics |
POWER RELAY, DPDT, 8A, 250VAC, TH | element14 |
General Purpose Relays RT424548 | Rapid Electronics |
PCB Relay DPDT 8A 48Vac | RS |
Electromechanical Relay DPDT 8A 48VAC Through Hole | Avnet America |
Shrack, PCB Relay DPDT 8A 48Vac | TE Connectivity RT424548 | RS Americas |
RT2 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT424548?
Additional datasheets, footprints and schematics for RT424548 are listed on our Part Details page. You can also find images and similar parts to RT424548 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424548 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424548 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424548 fall under?
The RT424548 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424548 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424548 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424548 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424548 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and RS have stock available or on a lead time for RT424548.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424548 often in real-time on the comparison pages.
What if I can't find stock of RT424548?
You can fill out our help required form which you can use to request a quote for RT424548 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.