Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$5.03 |
987
|
Buy Now | |
Rapid Electronics | US$2.61 |
17,678
|
Buy Now | |
TE Store | US$8.24 |
4,750
|
Buy Now | |
Heilind Electronics | US$3.12 |
2,850
|
Buy Now | |
TTI Europe | US$2.33 |
1,500
|
Buy Now | |
Newark Electronics | US$3.50 |
1,261
|
Buy Now | |
Heilind Electronics Asia | US$3.12 |
825
|
Buy Now | |
Chip One Stop | US$3.60 |
14
|
Buy Now | |
Avnet America | US$2.56 |
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 0.76VA |
Approval Bodies | BEAB CSA VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 8A |
Contact Voltage AC Max | 24V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
Current Rating | 8A |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 5mm |
No. of Pins | 8Pins |
Nom Operating Power | 0.76VA |
Operating Temperature Max | 70°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power - General Purpose |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
RT424524 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 350 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: RT424524 | Internal Number: 7-1393243-6 | Alias Number: AMPS-7-1393243-6 | TE Connectivity | TE Store |
RT424524 | Heilind Electronics |
POWER RELAY 24AC 8A 2CO THT | TTI Europe |
Relay, Dpdt, 250Vac, 8A | Newark Electronics |
PCB Relay DPDT 8A 24Vac AgNi | RS |
Electromechanical Relay DPDT 15A 24VAC 350Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RT424524?
Additional datasheets, footprints and schematics for RT424524 are listed on our Part Details page. You can also find images and similar parts to RT424524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424524 fall under?
The RT424524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424524 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424524 have stock available?
Authorised distributors including Rapid Electronics, TE Store, Heilind Electronics, TTI Europe and Newark Electronics have stock available or on a lead time for RT424524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424524 often in real-time on the comparison pages.
What if I can't find stock of RT424524?
You can fill out our help required form which you can use to request a quote for RT424524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.