Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 60VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 8.57kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
RT424060 | Avnet America |
POWER RELAY 60V 8A 2CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT424060?
Additional datasheets, footprints and schematics for RT424060 are listed on our Part Details page. You can also find images and similar parts to RT424060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424060 fall under?
The RT424060 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424060 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424060 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424060 have stock available?
Authorised distributors including Avnet America and TTI Europe have stock available or on a lead time for RT424060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424060 often in real-time on the comparison pages.
What if I can't find stock of RT424060?
You can fill out our help required form which you can use to request a quote for RT424060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.