Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$2.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.20
|
4,018
in stock
|
Buy Now | |
Newark Electronics
from US$4.18
|
4,018
in stock
|
Buy Now | |
RS Americas
from US$5.03
|
2,788
in stock
|
Buy Now | |
Rapid Electronics
from US$3.04
|
2,660
in stock
|
Buy Now | |
Chip One Stop
from US$2.70
|
2,200
in stock
|
Buy Now | |
RS
from US$2.42
|
-
|
Buy Now | |
Avnet America
from US$2.81
|
-
|
Buy Now | |
TTI Europe
from US$2.41
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Coil Current | 16.7mA |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 8A |
Contact Current Max | 8A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 277V |
Contact Voltage DC Nom | 30V |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power - General Purpose |
General Purpose Relay, Rt2 Bistable Series, Power, Non Latching, Dpdt, 24 Vdc Rohs Compliant: Yes |Potter&brumfield Te Connectivity RT424024F | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | Farnell |
Relay, E-Mech, DPDT, 8A, Ctrl-V 24DC, Vol-Rtg 277/30AC/DC, PCB Mnt, | TE Connectivity RT424024F | RS Americas |
General Purpose Relays RT424024F | Rapid Electronics |
Relay,power,PCB,DPDT,8A,24Vdc,AgNi cont | RS |
General Purpose Low Power PCB Relay 8A 24VDC 1440Ohm Through Hole | Avnet America |
RT2 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT424024F?
Additional datasheets, footprints and schematics for RT424024F are listed on our Part Details page. You can also find images and similar parts to RT424024F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424024F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424024F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424024F fall under?
The RT424024F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424024F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424024F you can contact the distributor directly for product support, shipping queries etc.
Is the RT424024F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424024F have stock available?
Authorised distributors including Newark Electronics, Farnell, RS Americas, Rapid Electronics and Chip One Stop have stock available or on a lead time for RT424024F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424024F often in real-time on the comparison pages.
What if I can't find stock of RT424024F?
You can fill out our help required form which you can use to request a quote for RT424024F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.