RT424024 Switches, Relays & Solenoids by TE Connectivity

RELAY DPDT 250VAC 8A

Status: Unknown
Series: RT2 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.22

Distributor Stock
Logo for RS
RS
from US$4.09
37,913
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$1.22
143,520
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.48
138,687
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.70
37,575
in stock
Buy Now
Logo for element14
element14
from US$3.04
35,226
in stock
Buy Now
Logo for Farnell
Farnell
from US$2.65
29,441
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.12
4,340
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.04
1,959
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.89
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$2.60
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 24VDC
Contact Current 8A
Product Range RT2 Series
Relay Mounting Through Hole
Coil Type Non Latching
Contact Voltage VAC 250VAC
Relay Terminals Solder
Contact Voltage VDC -
Contact Material Silver Nickel
Coil Resistance 1.44kohm
Approvals & Standards CSA UL VDE
SVHC No SVHC (27-Jun-2018)
Coil Voltage VDC Nom 24V
Contact Current Max 15A
Contact Voltage AC Nom 250V
Contact Voltage DC Nom 30V
Current Rating 8A
Dielectric Voltage Coil to Contact 5000V
Dielectric Voltage Contact to Contact 1000V
External Depth 12.7mm
External Height 15.7mm
External Width 29mm
No. of Pins 8Pins
Nom Operating Power 400mW
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Time 8ms
Relay Type Power - General Purpose
Release Time 3ms

Alternative Descriptions

POWER RELAY 24V 8A 2CO THT | TTI Europe
RT424024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RT424024 | Internal Number: 6-1393243-8 | Alias Number: AMPS-6-1393243-8 | TE Connectivity | TE Store
PCB Relay DPDT 8A 24Vdc AgNi | RS
Relay, Dpdt, 250Vac, 8A | Newark Electronics
RELAY, DPDT, 250VAC, 8A | element14
Signal Relays, Power PCB, , 8A, Flux Proof, 2 CO, DPDT, 250VAC | TE Connectivity RT424024 | RS Americas
Power Relay DPDT 400VAC 24VDC Through Hole Box/Tube | Avnet America
Relay, General Purpose | Carlton-Bates
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a RT424024?

Additional datasheets, footprints and schematics for RT424024 are listed on our Part Details page. You can also find images and similar parts to RT424024 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for RT424024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424024 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does RT424024 fall under?

The RT424024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.

Can I view similar or alternative parts?

You can view similar parts to RT424024 when available in the Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the RT424024 you can contact the distributor directly for product support, shipping queries etc.

Is the RT424024 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for RT424024 have stock available?

Authorised distributors including TTI Europe, TE Store, RS, Newark Electronics and element14 have stock available or on a lead time for RT424024.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for RT424024 often in real-time on the comparison pages.

What if I can't find stock of RT424024?

You can fill out our help required form which you can use to request a quote for RT424024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay