Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Prices starting from US$1.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.05
|
13
in stock
|
Buy Now | |
TTI Europe
from US$1.07
|
40,400
in stock
|
Buy Now | |
Newark Electronics
from US$2.59
|
9,303
in stock
|
Buy Now | |
Farnell
from US$2.42
|
9,303
in stock
|
Buy Now | |
Rapid Electronics
from US$2.06
|
7,890
in stock
|
Buy Now | |
TE Store
from US$6.27
|
6,606
in stock
|
Buy Now | |
Avnet America
from US$2.42
|
-
|
Buy Now |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 62ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 5V |
Contact Current Max | 8A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 30V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Width | 29mm |
Nom Operating Power | 403mW |
Relay Type | Power |
POWER RELAY 5V 8A 2CO THT | TTI Europe |
General Purpose Relay, Rt2 Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant: Yes |Schrack Te Connectivity RT424005 | Newark Electronics |
RELAY, DPDT, 250VAC, 8A | Farnell |
Power/Signal Relay 2 Form C DPDT Momentary | Rapid Electronics |
RT424005 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 403 mW Coil Resistance: 62 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 403 mW 62 Ω | Power Relay | Part Number: RT424005 | Internal Number: 5-1393243-9 | TE Connectivity | TE Store |
General Purpose Relay RT2 Power Non Latc | RS |
Electromechanical Relay DPDT 15A 5VDC 62Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RT424005?
Additional datasheets, footprints and schematics for RT424005 are listed on our Part Details page. You can also find images and similar parts to RT424005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT424005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT424005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT424005 fall under?
The RT424005 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT424005 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT424005 you can contact the distributor directly for product support, shipping queries etc.
Is the RT424005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT424005 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, Rapid Electronics and TE Store have stock available or on a lead time for RT424005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT424005 often in real-time on the comparison pages.
What if I can't find stock of RT424005?
You can fill out our help required form which you can use to request a quote for RT424005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.