Status: | Unknown |
---|---|
Series: | RT2 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 8A |
Product Range | RT2 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
POWER RELAY 230AC 8A 2CO THT | TTI Europe |
RT Series Low Power PCB Relay 8A 5 mm Pinning Flux Proof 2-Form C (CO) 230 VAC 32500 Ohm 0.74 VA Silver Tin Oxide Contact | Avnet America |
Where can I find additional details, specifications and documents for a RT423730?
Additional datasheets, footprints and schematics for RT423730 are listed on our Part Details page. You can also find images and similar parts to RT423730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT423730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT423730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT423730 fall under?
The RT423730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT423730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT423730 you can contact the distributor directly for product support, shipping queries etc.
Is the RT423730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT423730 have stock available?
Authorised distributors including TTI Europe and Avnet America have stock available or on a lead time for RT423730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT423730 often in real-time on the comparison pages.
What if I can't find stock of RT423730?
You can fill out our help required form which you can use to request a quote for RT423730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.