Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 48VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Tin Oxide |
Coil Resistance | 5.52kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
Rt33L048 |Schrack Te Connectivity RT33L048 | Newark Electronics |
POWER RELAY 48V 16A 1NO THT | TTI Europe |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | Farnell |
Where can I find additional details, specifications and documents for a RT33L048?
Additional datasheets, footprints and schematics for RT33L048 are listed on our Part Details page. You can also find images and similar parts to RT33L048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT33L048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT33L048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT33L048 fall under?
The RT33L048 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT33L048 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT33L048 you can contact the distributor directly for product support, shipping queries etc.
Is the RT33L048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT33L048 have stock available?
Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for RT33L048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT33L048 often in real-time on the comparison pages.
What if I can't find stock of RT33L048?
You can fill out our help required form which you can use to request a quote for RT33L048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.