Status: | Unknown |
---|---|
Series: | Power PCB Relay RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.18
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.71
|
1,144
in stock
|
Buy Now | |
TE Store
from US$6.69
|
8,305
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
1,144
in stock
|
Buy Now | |
element14
from US$3.01
|
1,144
in stock
|
Buy Now | |
Avnet America
from US$4.70
|
-
|
Buy Now | |
RS Americas
from US$5.06
|
-
|
Buy Now | |
TTI Europe
from US$2.18
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | Power PCB Relay RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
RT334024F Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RT334024F | Internal Number: 2-1393237-7 | TE Connectivity | TE Store |
Relay, Spst-No, 250Vac, 16A | Newark Electronics |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet America |
Relay, RT334024F | TE Connectivity RT334024F | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT334024F?
Additional datasheets, footprints and schematics for RT334024F are listed on our Part Details page. You can also find images and similar parts to RT334024F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT334024F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT334024F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT334024F fall under?
The RT334024F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT334024F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT334024F you can contact the distributor directly for product support, shipping queries etc.
Is the RT334024F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT334024F have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RT334024F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT334024F often in real-time on the comparison pages.
What if I can't find stock of RT334024F?
You can fill out our help required form which you can use to request a quote for RT334024F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.