Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.85
|
622
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
215,440
in stock
|
Buy Now | |
TE Store
from US$4.69
|
12,179
in stock
|
Buy Now | |
Rapid Electronics
from US$1.69
|
8,028
in stock
|
Buy Now | |
Chip One Stop
from US$1.87
|
3,995
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
2,192
in stock
|
Buy Now | |
element14
from US$2.18
|
2,192
in stock
|
Buy Now | |
Farnell
from US$2.57
|
2,192
in stock
|
Buy Now | |
RS Americas
from US$3.52
|
13
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RT Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
POWER RELAY 24V 16A 1NO THT | TTI Europe |
RT334024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RT334024 | Internal Number: 4-1393240-8 | TE Connectivity | TE Store |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Power Relay, Spst-No, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | element14 |
SPST-NO PCB relay, 5mm pin, 16A 24Vdc | RS |
Shrack, Relay,24VDC,1POLE NO,16A,5M, 4-1393240-8 | TE Connectivity RT334024 | RS Americas |
Electromechanical Relay SPST-NO 16A 24VDC 1.44KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RT334024?
Additional datasheets, footprints and schematics for RT334024 are listed on our Part Details page. You can also find images and similar parts to RT334024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT334024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT334024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT334024 fall under?
The RT334024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT334024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT334024 you can contact the distributor directly for product support, shipping queries etc.
Is the RT334024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT334024 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for RT334024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT334024 often in real-time on the comparison pages.
What if I can't find stock of RT334024?
You can fill out our help required form which you can use to request a quote for RT334024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.