Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.23
|
1,325
in stock
|
Buy Now | |
TTI Europe
from US$0.84
|
72,180
in stock
|
Buy Now | |
TE Store
from US$4.69
|
6,922
in stock
|
Buy Now | |
Farnell
from US$2.03
|
620
in stock
|
Buy Now | |
Rapid Electronics
from US$2.12
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$2.27
|
115
in stock
|
Buy Now | |
Avnet America
from US$2.01
|
-
|
Buy Now | |
element14
from US$2.35
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
POWER RELAY 12V 16A 1NO THT | TTI Europe |
RT334012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RT334012 | Internal Number: 4-1393240-5 | TE Connectivity | TE Store |
SPST-NO PCB relay, 5mm pin, 16A 12Vdc | RS |
RELAY, SPST-NO, 250VAC, 16A | Farnell |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Power Relay, Spst, 12Vdc, 16A, Tht | Newark Electronics |
Electromechanical Relay SPST-NO 16A 12VDC 360Ohm Through Hole | Avnet America |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RT334012?
Additional datasheets, footprints and schematics for RT334012 are listed on our Part Details page. You can also find images and similar parts to RT334012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT334012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT334012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT334012 fall under?
The RT334012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT334012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT334012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT334012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT334012 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Farnell and Rapid Electronics have stock available or on a lead time for RT334012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT334012 often in real-time on the comparison pages.
What if I can't find stock of RT334012?
You can fill out our help required form which you can use to request a quote for RT334012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.