Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$4.64
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
RT1 POWER PCB RELAY | TTI Europe |
General Purpose Relays SPDT 16A 12VDC PCB | Rapid Electronics |
Rt315012 |Potter&brumfield Te Connectivity RT315012 | Newark Electronics |
General Purpose Power PCB Relay SPDT-CO 16A 12VDC 360Ohm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a RT315012?
Additional datasheets, footprints and schematics for RT315012 are listed on our Part Details page. You can also find images and similar parts to RT315012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT315012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT315012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT315012 fall under?
The RT315012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT315012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT315012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT315012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT315012 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for RT315012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT315012 often in real-time on the comparison pages.
What if I can't find stock of RT315012?
You can fill out our help required form which you can use to request a quote for RT315012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.