Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.17
|
1,364
in stock
|
Buy Now | |
TTI Europe
from US$2.29
|
33,960
in stock
|
Buy Now | |
TE Store
from US$10.60
|
9,876
in stock
|
Buy Now | |
Farnell
from US$4.10
|
827
in stock
|
Buy Now | |
Newark Electronics
from US$2.84
|
797
in stock
|
Buy Now | |
Avnet America
from US$4.97
|
-
|
Buy Now | |
RS Americas
from US$8.17
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 240ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA VDE |
Approval Category | UL Recognised |
Coil Current | 33.3mA |
Coil Voltage VDC Nom | 12V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 250V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5kV |
Dielectric Voltage Contact to Contact | 1kV |
External Depth | 29mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 12.7mm |
Insulation Resistance | 10000Mohm |
Lead Spacing | 5mm |
Must Actuate Voltage | 8.4V |
Nom Operating Power | 600mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Weight | 10g |
POWER RELAY 12V 16A 1CO THT | TTI Europe |
RT314F12 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating DC: 600 mW Coil Resistance: 240 Ω Coil Special Features: Magnetic Latching UL Coil Insulation Class F Standard Bistable, 2 Coils, Polarized 600 mW 240 Ω | Power Relay | Part Number: RT314F12 | Internal Number: 8-1393239-7 | TE Connectivity | TE Store |
SPDT PCBrelay,latch(2),5mm pin,16A 12Vdc | RS |
RELAY, SPDT, 250VAC, 16A | Farnell |
Relay, 12Vdc, 16A, Spdt, Tht | Newark Electronics |
Electromechanical Relay SPDT 16A 12VDC 240Ohm Through Hole | Avnet America |
SPDT PCB Mount Latching Relay, 12V dc For Use In Power Applications | TE Connectivity RT314F12 | RS Americas |
Where can I find additional details, specifications and documents for a RT314F12?
Additional datasheets, footprints and schematics for RT314F12 are listed on our Part Details page. You can also find images and similar parts to RT314F12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314F12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314F12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314F12 fall under?
The RT314F12 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314F12 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314F12 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314F12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314F12 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Farnell and Newark Electronics have stock available or on a lead time for RT314F12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314F12 often in real-time on the comparison pages.
What if I can't find stock of RT314F12?
You can fill out our help required form which you can use to request a quote for RT314F12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.