Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$3.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.66
|
21
in stock
|
Buy Now | |
TE Store
from US$10.60
|
3,962
in stock
|
Buy Now | |
Rapid Electronics
from US$4.17
|
2,537
in stock
|
Buy Now | |
Newark Electronics
from US$7.07
|
3
in stock
|
Buy Now | |
Chip One Stop
from US$6.09
|
3
in stock
|
Buy Now | |
Avnet America
from US$4.97
|
-
|
Buy Now | |
RS Americas
from US$7.19
|
-
|
Buy Now | |
element14
from US$4.97
|
-
|
Buy Now | |
TTI Europe
from US$3.17
|
-
|
Buy Now | |
Farnell
from US$6.36
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 5VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
RT314F05 Power Relay Type: Standard Coil Magnetic System: Bistable, 2 Coils, Polarized Coil Power Rating DC: 595 mW Coil Resistance: 42 Ω Coil Special Features: UL Coil Insulation Class F Magnetic Latching Standard Bistable, 2 Coils, Polarized 595 mW 42 Ω | Power Relay | Part Number: RT314F05 | Internal Number: 8-1393239-5 | TE Connectivity | TE Store |
General Purpose Relays 5V 16A 1CO THT POWER RELAY | Rapid Electronics |
SPDT PCB relay,latch(2),5mm pin,16A 5Vdc | RS |
Relay, Spdt, 5Vdc, 16A, Thd | Newark Electronics |
General Purpose Relay 1 Form C (CO) 250VAC 5VDC 12A Through Hole Tube | Avnet America |
Shrack, SPDT PCB relay, latch(2),5mm pin,16A 5Vdc | TE Connectivity RT314F05 | RS Americas |
POWER RELAY 5V 16A 1CO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT314F05?
Additional datasheets, footprints and schematics for RT314F05 are listed on our Part Details page. You can also find images and similar parts to RT314F05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314F05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314F05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314F05 fall under?
The RT314F05 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314F05 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314F05 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314F05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314F05 have stock available?
Authorised distributors including TE Store, Rapid Electronics, RS, Newark Electronics and Chip One Stop have stock available or on a lead time for RT314F05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314F05 often in real-time on the comparison pages.
What if I can't find stock of RT314F05?
You can fill out our help required form which you can use to request a quote for RT314F05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.