Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 3VDC |
Contact Current | 20A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Dual Coil |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 15ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
Rt314F03 |Oeg Te Connectivity RT314F03 | Newark Electronics |
Electromechanical Relay SPDT 16A 3VDC 15Ohm Through Hole | Avnet America |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT314F03?
Additional datasheets, footprints and schematics for RT314F03 are listed on our Part Details page. You can also find images and similar parts to RT314F03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314F03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314F03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314F03 fall under?
The RT314F03 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314F03 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314F03 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314F03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314F03 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for RT314F03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314F03 often in real-time on the comparison pages.
What if I can't find stock of RT314F03?
You can fill out our help required form which you can use to request a quote for RT314F03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.