Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.97
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.25
|
1,015
in stock
|
Buy Now | |
TE Store
from US$9.72
|
2,907
in stock
|
Buy Now | |
Newark Electronics
from US$4.54
|
1,434
in stock
|
Buy Now | |
element14
from US$5.46
|
1,434
in stock
|
Buy Now | |
Farnell
from US$3.70
|
1,434
in stock
|
Buy Now | |
Rapid Electronics
from US$4.04
|
990
in stock
|
Buy Now | |
Avnet America
from US$3.75
|
-
|
Buy Now | |
RS Americas
from US$6.59
|
-
|
Buy Now | |
TTI Europe
from US$2.97
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 20A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
RT314A24 Power Relay Type: Standard Coil Magnetic System: Bistable, 1 Coil, Polarized Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Magnetic Latching Standard Bistable, 1 Coil, Polarized 400 mW 1440 Ω | Power Relay | Part Number: RT314A24 | Internal Number: 8-1393239-1 | TE Connectivity | TE Store |
Power Relay, Spdt, 20A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 20A, 250VAC, TH | element14 |
SPDT latching PCB relay, 16A 24Vdc coil | RS |
Power/Signal Relay 1 Form C SPDT Latched | Rapid Electronics |
General Purpose Power PCB Electromechanical Relay SPDT 16A 24VDC 1440Ohm Through Hole | Avnet America |
Shrack, SPDT latching PCB relay, 16A 24Vdc coil | TE Connectivity RT314A24 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT314A24?
Additional datasheets, footprints and schematics for RT314A24 are listed on our Part Details page. You can also find images and similar parts to RT314A24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314A24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314A24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314A24 fall under?
The RT314A24 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314A24 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314A24 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314A24 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314A24 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for RT314A24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314A24 often in real-time on the comparison pages.
What if I can't find stock of RT314A24?
You can fill out our help required form which you can use to request a quote for RT314A24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.