Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.44
|
14
in stock
|
Buy Now | |
TTI Europe
from US$4.85
|
1,500
in stock
|
Buy Now | |
Newark Electronics
from US$5.06
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$4.13
|
7
in stock
|
Buy Now | |
Chip One Stop
from US$4.83
|
7
in stock
|
Buy Now | |
Avnet America
from US$4.64
|
-
|
Buy Now | |
RS Americas
from US$4.95
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 16A |
Product Range | RT Series |
Relay Mounting | Through Hole |
Coil Type | Latching Single Coil |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 90ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
RT1 POWER PCB RELAY | TTI Europe |
Power Relay, Spdt, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 16A, 250VAC, TH | Farnell |
General Purpose Relays RT314A06 | Rapid Electronics |
General Purpose Power PCB Electromechanical Relay SPDT 16A 6VDC 90Ohm Through Hole | Avnet America |
Relay, RT314A06 | TE Connectivity RT314A06 | RS Americas |
Where can I find additional details, specifications and documents for a RT314A06?
Additional datasheets, footprints and schematics for RT314A06 are listed on our Part Details page. You can also find images and similar parts to RT314A06 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314A06 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314A06 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314A06 fall under?
The RT314A06 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314A06 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314A06 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314A06 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314A06 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, Rapid Electronics and Chip One Stop have stock available or on a lead time for RT314A06.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314A06 often in real-time on the comparison pages.
What if I can't find stock of RT314A06?
You can fill out our help required form which you can use to request a quote for RT314A06 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.