Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.13
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.67
|
4,912
in stock
|
Buy Now | |
TTI Europe
from US$2.13
|
86,200
in stock
|
Buy Now | |
TE Store
from US$12.34
|
10,221
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
5,138
in stock
|
Buy Now | |
Farnell
from US$5.24
|
4,495
in stock
|
Buy Now | |
element14
from US$4.97
|
4,494
in stock
|
Buy Now | |
Rapid Electronics
from US$3.86
|
780
in stock
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
RS Americas
from US$8.36
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
AC Coil Power | 0.74VA |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Current Rating | 16A |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 5mm |
No. of Pins | 8Pins |
Nom Operating Power | 0.74VA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
POWER RELAY 230AC 16A 1CO THT | TTI Europe |
RT314730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: RT314730 | Internal Number: 1393240-7 | Alias Number: AMPS-0-1393240-7 | TE Connectivity | TE Store |
Relay, 230Vac, 16A, Spdt, Tht | Newark Electronics |
SPDT PCB relay, 5mm pin, 16A 230Vac | RS |
RELAY, SPDT, 250VAC, 16A | Farnell |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Electromechanical Relay SPDT 16A 230VAC 32.5KOhm Through Hole | Avnet America |
Relay, Power, 16A, 230V, SPDT, Solder Pins, Miniature, Through-Hole, RT1 Series | TE Connectivity RT314730 | RS Americas |
Where can I find additional details, specifications and documents for a RT314730?
Additional datasheets, footprints and schematics for RT314730 are listed on our Part Details page. You can also find images and similar parts to RT314730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314730 fall under?
The RT314730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314730 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314730 have stock available?
Authorised distributors including TTI Europe, TE Store, Newark Electronics, RS and Farnell have stock available or on a lead time for RT314730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314730 often in real-time on the comparison pages.
What if I can't find stock of RT314730?
You can fill out our help required form which you can use to request a quote for RT314730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.