Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.55
|
480
in stock
|
Buy Now | |
TTI Europe
from US$2.07
|
14,000
in stock
|
Buy Now | |
TE Store
from US$7.17
|
1,490
in stock
|
Buy Now | |
Rapid Electronics
from US$2.94
|
135
in stock
|
Buy Now | |
Newark Electronics
from US$2.96
|
104
in stock
|
Buy Now | |
Farnell
from US$2.82
|
104
in stock
|
Buy Now | |
Chip One Stop
from US$3.92
|
47
in stock
|
Buy Now | |
Avnet America
from US$2.77
|
-
|
Buy Now | |
RS Americas
from US$4.87
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 48VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 5.52kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 48V |
Contact Current Max | 16A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | 250V |
Current Rating | 16A |
DC Coil Power | 417mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 5mm |
No. of Pins | 8Pins |
Nom Operating Power | 417mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 3ms |
Row Pitch | 7.5mm |
POWER RELAY 48V 16A 1CO THT | TTI Europe |
RT314048 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 417 mW Coil Resistance: 5520 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 417 mW 5520 Ω | Power Relay | Part Number: RT314048 | Internal Number: 1393240-1 | TE Connectivity | TE Store |
SPDT PCB relay, 5mm pin, 16A 48Vdc | RS |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt, 48 Vdc, 16 A Rohs Compliant: Yes |Schrack Te Connectivity RT314048 | Newark Electronics |
RELAY, SPDT, 250VAC, 16A | Farnell |
RT314048 | Avnet America |
Shrack, SPDT PCB relay, 5mm pin, 16A 48Vdc | TE Connectivity RT314048 | RS Americas |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RT314048?
Additional datasheets, footprints and schematics for RT314048 are listed on our Part Details page. You can also find images and similar parts to RT314048 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314048 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314048 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314048 fall under?
The RT314048 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314048 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314048 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314048 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314048 have stock available?
Authorised distributors including TTI Europe, TE Store, RS, Rapid Electronics and Newark Electronics have stock available or on a lead time for RT314048.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314048 often in real-time on the comparison pages.
What if I can't find stock of RT314048?
You can fill out our help required form which you can use to request a quote for RT314048 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.