Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.47
|
17,251
in stock
|
Buy Now | |
TTI Europe
from US$1.14
|
153,720
in stock
|
Buy Now | |
TE Store
from US$5.24
|
48,447
in stock
|
Buy Now | |
element14
from US$2.81
|
19,779
in stock
|
Buy Now | |
Newark Electronics
from US$2.97
|
17,256
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
7,492
in stock
|
Buy Now | |
RS Americas
from US$3.92
|
4,937
in stock
|
Buy Now | |
Rapid Electronics
from US$1.81
|
2,599
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
1,498
in stock
|
Buy Now | |
Chip One Stop
from US$2.71
|
320
in stock
|
Buy Now | |
Avnet America
from US$1.79
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Coil Voltage VDC Nom | 24V |
Contact Current AC Max | 16A |
Contact Current Max | 16A |
Contact Voltage AC Max | 400V |
Contact Voltage AC Nom | 400V |
External Depth | 15.7mm |
External Height | 29mm |
External Length / Height | 29mm |
External Width | 12.7mm |
Nom Operating Power | 400mW |
Relay Type | Power |
POWER RELAY 24V 16A 1CO THT | TTI Europe |
RT314024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RT314024 | Internal Number: 9-1393239-8 | Alias Number: AMPS-9-1393239-8 | TE Connectivity | TE Store |
RELAY, SPDT, 250VAC, 16A | element14 |
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt Rohs Compliant: Yes |Schrack Te Connectivity RT314024 | Newark Electronics |
RT314024 | Heilind Electronics |
Signal Relays, PCB, Monostable Magnetic Coil, 16A, Form C, SPDT 1CO | TE Connectivity RT314024 | RS Americas |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
Power Relay SPDT 250VAC 24VDC Through Hole Tube | Avnet America |
TYCO SCHRACK | Relay Specialties |
Where can I find additional details, specifications and documents for a RT314024?
Additional datasheets, footprints and schematics for RT314024 are listed on our Part Details page. You can also find images and similar parts to RT314024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT314024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT314024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT314024 fall under?
The RT314024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT314024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT314024 you can contact the distributor directly for product support, shipping queries etc.
Is the RT314024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT314024 have stock available?
Authorised distributors including TTI Europe, TE Store, element14, Newark Electronics and Farnell have stock available or on a lead time for RT314024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT314024 often in real-time on the comparison pages.
What if I can't find stock of RT314024?
You can fill out our help required form which you can use to request a quote for RT314024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.