Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.16
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 10A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 576ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
RT184012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 250 mW Coil Resistance: 576 Ω Coil Special Features: UL Coil Insulation Class F Sensitive Version Standard Monostable, DC 250 mW 576 Ω | Power Relay | Part Number: RT184012 | Internal Number: 4-1393239-7 | TE Connectivity | TE Store |
Power Relay, Spst-No, 10A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 10A, 250VAC, TH | Farnell |
Electromechanical Relay SPST-NO 15A 12VDC 576Ohm Through Hole | Avnet America |
Shrack, SPST-NO PCB relay, 3.5mm pin, 10A 12Vdc | TE Connectivity RT184012 | RS Americas |
POWER RELAY 12V 12A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT184012?
Additional datasheets, footprints and schematics for RT184012 are listed on our Part Details page. You can also find images and similar parts to RT184012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT184012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT184012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT184012 fall under?
The RT184012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT184012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT184012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT184012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT184012 have stock available?
Authorised distributors including TE Store, Newark Electronics, Farnell, Avnet America and RS Americas have stock available or on a lead time for RT184012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT184012 often in real-time on the comparison pages.
What if I can't find stock of RT184012?
You can fill out our help required form which you can use to request a quote for RT184012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.