Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$4.55
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.60
|
1,239
in stock
|
Buy Now | |
Newark Electronics
from US$6.73
|
1,239
in stock
|
Buy Now | |
Rapid Electronics
from US$6.36
|
478
in stock
|
Buy Now | |
Avnet America
from US$8.33
|
-
|
Buy Now | |
RS Americas
from US$5.83
|
-
|
Buy Now | |
TTI Europe
from US$4.55
|
-
|
Buy Now | |
TE Store
from US$11.36
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 230VAC |
Contact Current | 16A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (15-Jan-2018) |
Power Relay, Spst-No, 16A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPST-NO, 16A, 250VAC, TH | Farnell |
General Purpose Relays RT134730 | Rapid Electronics |
RT134730 | Avnet America |
Relay, RT134730 | TE Connectivity RT134730 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Special Order: RT134730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: RT134730 | Internal Number: 3-1393239-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a RT134730?
Additional datasheets, footprints and schematics for RT134730 are listed on our Part Details page. You can also find images and similar parts to RT134730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT134730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT134730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT134730 fall under?
The RT134730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT134730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT134730 you can contact the distributor directly for product support, shipping queries etc.
Is the RT134730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT134730 have stock available?
Authorised distributors including Newark Electronics, Farnell, Rapid Electronics, Avnet America and RS Americas have stock available or on a lead time for RT134730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT134730 often in real-time on the comparison pages.
What if I can't find stock of RT134730?
You can fill out our help required form which you can use to request a quote for RT134730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.