Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.56
|
50
in stock
|
Buy Now | |
TE Store
from US$5.41
|
16,589
in stock
|
Buy Now | |
Rapid Electronics
from US$2.42
|
1,720
in stock
|
Buy Now | |
Newark Electronics
from US$2.66
|
1,280
in stock
|
Buy Now | |
Farnell
from US$1.67
|
1,280
in stock
|
Buy Now | |
Avnet America
from US$2.54
|
-
|
Buy Now | |
RS Americas
from US$3.91
|
-
|
Buy Now | |
element14
from US$2.90
|
-
|
Buy Now | |
TTI Europe
from US$1.55
|
-
|
Buy Now |
Contact Configuration | SPST-NO |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 360ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (07-Jul-2017) |
RT134012 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 360 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 360 Ω | Power Relay | Part Number: RT134012 | Internal Number: 2-1393239-6 | TE Connectivity | TE Store |
Power/Signal Relay 1 Form A SPST Momentary | Rapid Electronics |
Power Relay, Spst-No, 12A, 250V, Th Rohs Compliant: Yes |Schrack Te Connectivity RT134012 | Newark Electronics |
POWER RELAY, SPST-NO, 12A, 250V, TH | Farnell |
SPST-NO PCB relay, 3.5mm pin, 12A 12Vdc | RS |
Electromechanical Relay SPST-NO 12A 12VDC 360Ohm Through Hole | Avnet America |
SPST-NO PCB Mount Relay Through Hole, 12V DC, RT1 and RT2 | TE Connectivity RT134012 | RS Americas |
POWER RELAY 12V 12A 1NO THT | TTI Europe |
Where can I find additional details, specifications and documents for a RT134012?
Additional datasheets, footprints and schematics for RT134012 are listed on our Part Details page. You can also find images and similar parts to RT134012 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT134012 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT134012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT134012 fall under?
The RT134012 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT134012 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT134012 you can contact the distributor directly for product support, shipping queries etc.
Is the RT134012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT134012 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for RT134012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT134012 often in real-time on the comparison pages.
What if I can't find stock of RT134012?
You can fill out our help required form which you can use to request a quote for RT134012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.