Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.84
|
769
in stock
|
Buy Now | |
TTI Europe
from US$2.45
|
17,280
in stock
|
Buy Now | |
TE Store
from US$12.34
|
1,218
in stock
|
Buy Now | |
Rapid Electronics
from US$5.11
|
1,031
in stock
|
Buy Now | |
RS Americas
from US$8.36
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$5.49
|
-
|
Buy Now | |
Avnet America
from US$4.77
|
-
|
Buy Now | |
Farnell
from US$5.01
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 230VAC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 32.5kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
AC Coil Power | 0.74VA |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 230V |
Coil Voltage VDC Nom | 230V |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
Current Rating | 12A |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 3.5mm |
No. of Pins | 5Pins |
Nom Operating Power | 0.74VA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 3ms |
Row Pitch | 7.5mm |
POWER RELAY 230AC 12A 1CO THT | TTI Europe |
RT114730 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .74 VA Coil Resistance: 32500 Ω Standard Monostable, AC .5 – 1 VA .74 VA | Power Relay | Part Number: RT114730 | Internal Number: 1-1393239-9 | TE Connectivity | TE Store |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
SPDT PCB relay, 3.5mm pin, 12A 230Vac | RS |
Shrack, SPDT PCB relay, 3.5mm pin, 12A 230Vac | TE Connectivity RT114730 | RS Americas |
Rt114730 |Schrack Te Connectivity RT114730 | Newark Electronics |
General Purpose Power PCB Relay SPDT-CO 12A 730VAC 32500Ohm Through Hole | Avnet America |
RELAY, SPDT, 250VAC, 12A | Farnell |
Where can I find additional details, specifications and documents for a RT114730?
Additional datasheets, footprints and schematics for RT114730 are listed on our Part Details page. You can also find images and similar parts to RT114730 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114730 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114730 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114730 fall under?
The RT114730 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114730 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114730 you can contact the distributor directly for product support, shipping queries etc.
Is the RT114730 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114730 have stock available?
Authorised distributors including TTI Europe, TE Store, Rapid Electronics, RS and RS Americas have stock available or on a lead time for RT114730.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114730 often in real-time on the comparison pages.
What if I can't find stock of RT114730?
You can fill out our help required form which you can use to request a quote for RT114730 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.