Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.55
|
1,511
in stock
|
Buy Now | |
TE Store
from US$7.67
|
5,820
in stock
|
Buy Now | |
TTI Europe
from US$2.56
|
3,000
in stock
|
Buy Now | |
Rapid Electronics
from US$4.22
|
730
in stock
|
Buy Now | |
Chip One Stop
from US$4.41
|
470
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
171
in stock
|
Buy Now | |
Farnell
from US$3.68
|
171
in stock
|
Buy Now | |
Avnet America
from US$3.60
|
-
|
Buy Now | |
RS Americas
from US$5.91
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VAC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 350ohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (27-Jun-2018) |
AC Coil Power | 0.76VA |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VAC Nom | 24V |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
Current Rating | 12A |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 3.5mm |
No. of Pins | 5Pins |
Nom Operating Power | 0.76VA |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power |
Release Time | 3ms |
Row Pitch | 7.5mm |
RT114524 Power Relay Type: Standard Coil Magnetic System: Monostable, AC Coil Power Rating Class: .5 – 1 VA Coil Power Rating AC: .76 VA Coil Resistance: 350 Ω Standard Monostable, AC .5 – 1 VA .76 VA | Power Relay | Part Number: RT114524 | Internal Number: 1-1393239-7 | TE Connectivity | TE Store |
POWER RELAY 24AC 12A 1CO THT | TTI Europe |
SPDT PCB relay, 3.5mm pin, 12A 24Vac | RS |
Power/Signal Relay 1 Form C SPDT Momentary | Rapid Electronics |
General Purpose Relay, Power Pcb Relay Rt1 Series, Power, Non Latching, Spdt, 24 Vac, 12 A Rohs Compliant: Yes |Schrack Te Connectivity RT114524 | Newark Electronics |
RELAY, SPDT, 250VAC, 12A | Farnell |
Electromechanical Relay SPDT 12A 24VAC 350Ohm Through Hole | Avnet America |
TE | RS Americas |
Where can I find additional details, specifications and documents for a RT114524?
Additional datasheets, footprints and schematics for RT114524 are listed on our Part Details page. You can also find images and similar parts to RT114524 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114524 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114524 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114524 fall under?
The RT114524 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114524 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114524 you can contact the distributor directly for product support, shipping queries etc.
Is the RT114524 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114524 have stock available?
Authorised distributors including TE Store, TTI Europe, RS, Rapid Electronics and Chip One Stop have stock available or on a lead time for RT114524.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114524 often in real-time on the comparison pages.
What if I can't find stock of RT114524?
You can fill out our help required form which you can use to request a quote for RT114524 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.