Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.13
Contact Configuration | SPDT |
---|---|
Coil Voltage | 24VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 1.44kohm |
Approvals & Standards | CSA UL VDE |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | BEAB CSA KEMA-KEUR VDE |
Approval Category | UL Recognised |
Coil Voltage VDC Nom | 24V |
Contact Current Max | 12A |
Contact Voltage AC Nom | 250V |
Current Rating | 12A |
DC Coil Power | 400mW |
Dielectric Voltage Coil to Contact | 5000V |
Dielectric Voltage Contact to Contact | 1000V |
External Depth | 12.7mm |
External Height | 15.7mm |
External Length / Height | 15.7mm |
External Width | 29mm |
Lead Spacing | 3.5mm |
No. of Pins | 5Pins |
Nom Operating Power | 400mW |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Time | 7ms |
Relay Type | Power - General Purpose |
Release Time | 3ms |
Row Pitch | 7.5mm |
Voltage Rating VAC | 250VAC |
POWER RELAY 24V 12A 1CO THT | TTI Europe |
Relay, Spdt, 250Vac, 12A | Newark Electronics |
RELAY, SPDT, 250VAC, 12A | Farnell |
RT114024 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 1440 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 1440 Ω | Power Relay | Part Number: RT114024 | Internal Number: 1-1393239-3 | TE Connectivity | TE Store |
RELAY 24VDC/12A 1RT | RS |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RT114024?
Additional datasheets, footprints and schematics for RT114024 are listed on our Part Details page. You can also find images and similar parts to RT114024 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114024 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114024 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114024 fall under?
The RT114024 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114024 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114024 you can contact the distributor directly for product support, shipping queries etc.
Is the RT114024 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114024 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Farnell, TE Store and RS have stock available or on a lead time for RT114024.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114024 often in real-time on the comparison pages.
What if I can't find stock of RT114024?
You can fill out our help required form which you can use to request a quote for RT114024 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.