Status: | Unknown |
---|---|
Series: | Power PCB Relay RT1 Series |
RoHS: | Unknown |
Prices starting from US$2.15
Contact Configuration | SPDT |
---|---|
Coil Voltage | 12VDC |
Contact Current | 12A |
Product Range | Power PCB Relay RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250VAC |
Relay | RS |
Relay, Spdt, 250Vac, 12A | Newark Electronics |
Relay, PCB, PC Board, 1 Form C, SPDT, 1 C/O, 400 mW (Nom.) (Coil), Through Hole | TE Connectivity RT114012F | RS Americas |
RELAY, SPDT, 250VAC, 12A | element14 |
RT1 POWER PCB RELAY | TTI Europe |
Electromechanical Relay SPDT 12A 12VDC 360Ohm Through Hole | Avnet America |
TYCO SCHRACK MINIATURE PCB REL | Relay Specialties |
Where can I find additional details, specifications and documents for a RT114012F?
Additional datasheets, footprints and schematics for RT114012F are listed on our Part Details page. You can also find images and similar parts to RT114012F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114012F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114012F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114012F fall under?
The RT114012F is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114012F when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114012F you can contact the distributor directly for product support, shipping queries etc.
Is the RT114012F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114012F have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for RT114012F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114012F often in real-time on the comparison pages.
What if I can't find stock of RT114012F?
You can fill out our help required form which you can use to request a quote for RT114012F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.