Status: | Unknown |
---|---|
Series: | RT1 Series |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.65
|
No stock
|
Buy Now | |
TE Store
from US$6.15
|
5,952
in stock
|
Buy Now | |
Rapid Electronics
from US$2.60
|
1,397
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
844
in stock
|
Buy Now | |
Farnell
from US$2.39
|
844
in stock
|
Buy Now | |
Avnet America
from US$2.88
|
-
|
Buy Now | |
RS Americas
from US$3.06
|
-
|
Buy Now | |
TTI Europe
from US$1.93
|
-
|
Buy Now |
Contact Configuration | SPDT |
---|---|
Coil Voltage | 6VDC |
Contact Current | 12A |
Product Range | RT1 Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Contact Voltage VAC | 250V |
Relay Terminals | Solder |
Contact Voltage VDC | - |
Contact Material | Silver Nickel |
Coil Resistance | 90ohm |
Approvals & Standards | CSA UL |
SVHC | No SVHC (27-Jun-2018) |
RT114006 Power Relay Type: Standard Coil Magnetic System: Monostable, DC Coil Power Rating DC: 400 mW Coil Resistance: 90 Ω Coil Special Features: UL Coil Insulation Class F Standard Monostable, DC 400 mW 90 Ω | Power Relay | Part Number: RT114006 | Internal Number: 1393239-8 | TE Connectivity | TE Store |
Industrial Relays RT114006 | Rapid Electronics |
Power Relay, Spdt, 12A, 250Vac, Th | Newark Electronics |
POWER RELAY, SPDT, 12A, 250VAC, TH | Farnell |
PCB Relay,SPDT,12A,Pwer,6Vdc | RS |
General Purpose Power PCB Relay SPDT-CO 12A 6VDC 90Ohm Through Hole | Avnet America |
Relay, RT114006 | TE Connectivity RT114006 | RS Americas |
RT1 POWER PCB RELAY | TTI Europe |
Where can I find additional details, specifications and documents for a RT114006?
Additional datasheets, footprints and schematics for RT114006 are listed on our Part Details page. You can also find images and similar parts to RT114006 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT114006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT114006 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT114006 fall under?
The RT114006 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to RT114006 when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT114006 you can contact the distributor directly for product support, shipping queries etc.
Is the RT114006 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT114006 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Newark Electronics, Farnell and RS have stock available or on a lead time for RT114006.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT114006 often in real-time on the comparison pages.
What if I can't find stock of RT114006?
You can fill out our help required form which you can use to request a quote for RT114006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.