Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Prices starting from US$191.83
Track Resistance | 10kohm |
---|---|
Power Rating | 55W |
Product Range | RT Series |
Potentiometer Mounting | Panel |
Adjustment Type | Rotary |
Body Diameter | 60mm |
External Length / Height | 39mm |
Full Power Rating Temperature | 25°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
No. of Gangs | 1 |
No. of Turns | 1Turns |
Operating Temperature Max | 320°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +320°C |
Proof Voltage | 1000V |
Resistance | 10kohm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Rotation Mechanical Angle | 300° |
Shaft Diameter | 6mm |
Shaft Length | 25mm |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 500V |
Wirewound Rheostat 10K 10% 55W | RS |
Rheostat, Wirewound, 10K, 10%, 55W | Newark Electronics |
RHEOSTAT, WIREWOUND, 10K, 10%, 55W | element14 |
Res Wirewound POT 10K Ohm 10% 55W 1(Elec)/1(Mech)Turn 6mm (64 X 60 X 68mm) Solder Lug Panel Mount Bulk | Avnet America |
Vishay Rotary Potentiometer 10kOhm 55W ± | Distrelec |
Where can I find additional details, specifications and documents for a RT055AS1002KB..?
Additional datasheets, footprints and schematics for RT055AS1002KB.. are listed on our Part Details page. You can also find images and similar parts to RT055AS1002KB.. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT055AS1002KB.. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT055AS1002KB.. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT055AS1002KB.. fall under?
The RT055AS1002KB.. is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RT055AS1002KB.. when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT055AS1002KB.. you can contact the distributor directly for product support, shipping queries etc.
Is the RT055AS1002KB.. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT055AS1002KB.. have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for RT055AS1002KB...
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT055AS1002KB.. often in real-time on the comparison pages.
What if I can't find stock of RT055AS1002KB..?
You can fill out our help required form which you can use to request a quote for RT055AS1002KB.. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.