Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Track Resistance | 4.7kohm |
---|---|
Power Rating | 25W |
Product Range | RT Series |
Potentiometer Mounting | Panel |
Adjustment Type | Rotary |
Body Diameter | 38mm |
External Length / Height | 28mm |
Full Power Rating Temperature | 25°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
No. of Gangs | 1 |
No. of Turns | 1Turns |
Operating Temperature Max | 320°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +320°C |
Proof Voltage | 1000V |
Resistance | 4.7kohm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Rotation Mechanical Angle | 300° |
Shaft Diameter | 6mm |
Shaft Length | 22mm |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 343V |
Wirewound Rheostat 4K7 10% 25W | RS |
Vishay Rotary Potentiometer 4.7kOhm 25W ± | Distrelec |
Rt 25 L As 4K7 10% Bo10 E /Bo10 |Vishay RT025AS4701KB | Newark Electronics |
Res Wirewound POT 4.7K Ohm 10% 25W 1(Elec)/1(Mech)Turn 6mm (50 X 38 X 42mm) Solder Lug Panel Mount Bulk | Avnet America |
Where can I find additional details, specifications and documents for a RT025AS4701KB?
Additional datasheets, footprints and schematics for RT025AS4701KB are listed on our Part Details page. You can also find images and similar parts to RT025AS4701KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT025AS4701KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT025AS4701KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT025AS4701KB fall under?
The RT025AS4701KB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RT025AS4701KB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT025AS4701KB you can contact the distributor directly for product support, shipping queries etc.
Is the RT025AS4701KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT025AS4701KB have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for RT025AS4701KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT025AS4701KB often in real-time on the comparison pages.
What if I can't find stock of RT025AS4701KB?
You can fill out our help required form which you can use to request a quote for RT025AS4701KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.