Status: | Unknown |
---|---|
Series: | RT Series |
RoHS: | Unknown |
Track Resistance | 220ohm |
---|---|
Power Rating | 25W |
Product Range | RT Series |
Potentiometer Mounting | Panel |
Adjustment Type | Rotary |
Body Diameter | 38mm |
External Length / Height | 28mm |
Full Power Rating Temperature | 25°C |
Mechanical Angular Rotation Tolerance + | 5° |
Mechanical Angular Rotation Tolerance - | 5° |
No. of Gangs | 1 |
No. of Turns | 1Turns |
Operating Temperature Max | 320°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +320°C |
Proof Voltage | 1000V |
Resistance | 220ohm |
Resistance Tolerance | ± 10% |
Resistor Element Material | Wirewound |
Rotation Mechanical Angle | 300° |
Shaft Diameter | 6mm |
Shaft Length | 22mm |
Tolerance + | 10% |
Tolerance - | 10% |
Track Taper | Linear |
Voltage Rating | 74.2V |
Wirewound Rheostat 220R 10% 25W | RS |
Rheostat, 25W 220R | Newark Electronics |
Res Wirewound POT 220 Ohm 10% 25W 1(Elec)/1(Mech)Turn 6mm (50 X 38 X 42mm) Solder Lug Panel Mount Bulk | Avnet America |
RHEOSTAT, 25W 220R | element14 |
Vishay Rotary Potentiometer 220Ohm 25W ± | Distrelec |
Where can I find additional details, specifications and documents for a RT025AS2200KB?
Additional datasheets, footprints and schematics for RT025AS2200KB are listed on our Part Details page. You can also find images and similar parts to RT025AS2200KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT025AS2200KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT025AS2200KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT025AS2200KB fall under?
The RT025AS2200KB is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to RT025AS2200KB when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT025AS2200KB you can contact the distributor directly for product support, shipping queries etc.
Is the RT025AS2200KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT025AS2200KB have stock available?
Authorised distributors including RS, Newark Electronics, Avnet America, element14 and Distrelec have stock available or on a lead time for RT025AS2200KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT025AS2200KB often in real-time on the comparison pages.
What if I can't find stock of RT025AS2200KB?
You can fill out our help required form which you can use to request a quote for RT025AS2200KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.