Status: | Unknown |
---|---|
Series: | RT12 |
RoHS: | Unknown |
12 W at 25 °C |
CCTU 05-03B (PA9) |
Vitreous style |
Application Notes |
---|
Application Note |
Datasheet |
---|
RT12 |
General Information |
---|
Quick Reference Guide |
Packaging Information |
---|
Fixed Resistors Packaging |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Not applicable/none of above |
Halogen-Free | Yes |
GREEN | Yes |
Rheostat, 12W 220R | Newark Electronics |
Res Wirewound POT 220 Ohm 10% 12W 1(Elec)/1(Mech)Turn 3mm (40 X 22.5 X 26.75mm) Solder Lug Panel Mount Bulk | Avnet America |
RHEOSTAT, 12W 220R | element14 |
Vishay Rotary Potentiometer 220Ohm 12W ± | Distrelec |
Where can I find additional details, specifications and documents for a RT012AS2200KB?
Additional datasheets, footprints and schematics for RT012AS2200KB are listed on our Part Details page. You can also find images and similar parts to RT012AS2200KB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT012AS2200KB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT012AS2200KB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT012AS2200KB fall under?
The RT012AS2200KB is listed under Passive Components > Rheostats.
Can I view similar or alternative parts?
You can view similar parts to RT012AS2200KB when available in the Rheostats range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT012AS2200KB you can contact the distributor directly for product support, shipping queries etc.
Is the RT012AS2200KB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT012AS2200KB have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Distrelec and Farnell have stock available or on a lead time for RT012AS2200KB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT012AS2200KB often in real-time on the comparison pages.
What if I can't find stock of RT012AS2200KB?
You can fill out our help required form which you can use to request a quote for RT012AS2200KB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.