Status: | Unknown |
---|---|
Series: | RT-375 Series |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$454.86
|
No stock
|
Buy Now | |
WireMasters
from US$5.52
|
825
in stock
|
Buy Now | |
Electro Enterprises
from US$6.11
|
637
in stock
|
Buy Now | |
TE Store
from US$8.02
|
9
in stock
|
Buy Now | |
Avnet America
from US$7.50
|
-
|
Buy Now | |
element14
from US$482.75
|
-
|
Buy Now | |
TTI Europe
from US$4.88
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now |
Shrink Ratio | 2 |
---|---|
I.D. Supplied - Imperial | 0.75" |
I.D. Supplied - Metric | 19.1mm |
Shrink Tubing / Boot Colour | Transparent |
Length - Imperial | 246ft |
Length - Metric | 75m |
I.D. Recovered Max - Imperial | 0.375" |
I.D. Recovered Max - Metric | 9.5mm |
Shrink Tubing / Boot Material | Fluoropolymer |
Product Range | RT-375 Series |
SVHC | No SVHC (15-Jan-2018) |
Heatshrinkable Tubing | WireMasters |
RT-375-3/4-X-SP Primary Product Color: Clear Shrink Ratio: 2: 1 Wall Type: Single Wall Recovered Inside Diameter (Max): .375 in Recovered Inside Diameter (Max): 9.5 mm Clear 2: 1 Single Wall .375" | Rw125 Heat Shrink Tubing | Part Number: RT-375-3/4-X-SP | Internal Number: NB17584001 | TE Connectivity | TE Store |
Cable Accessories Heat Shrinkable Tubing Polyolefin Clear Spool | Avnet America |
RT-375-3/4-X-SP | TTI Europe |
Heat Shrink, 19.1Mm, Transparent | Newark Electronics |
Where can I find additional details, specifications and documents for a RT-375-3/4-X-SP?
Additional datasheets, footprints and schematics for RT-375-3/4-X-SP are listed on our Part Details page. You can also find images and similar parts to RT-375-3/4-X-SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RT-375-3/4-X-SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RT-375-3/4-X-SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RT-375-3/4-X-SP fall under?
The RT-375-3/4-X-SP is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to RT-375-3/4-X-SP when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RT-375-3/4-X-SP you can contact the distributor directly for product support, shipping queries etc.
Is the RT-375-3/4-X-SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RT-375-3/4-X-SP have stock available?
Authorised distributors including WireMasters, Electro Enterprises, TE Store, Avnet America and element14 have stock available or on a lead time for RT-375-3/4-X-SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RT-375-3/4-X-SP often in real-time on the comparison pages.
What if I can't find stock of RT-375-3/4-X-SP?
You can fill out our help required form which you can use to request a quote for RT-375-3/4-X-SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.