Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transistor Polarity | N Channel |
---|---|
Continuous Drain Current Id | 4.5A |
Drain Source Voltage Vds | 30V |
On Resistance Rds(on) | 38mohm |
Threshold Voltage Vgs Typ | 2.5V |
Power Dissipation Pd | 1.25W, 1.25W |
Transistor Case Style | TSMT |
SVHC | No SVHC (20-Jun-2011) |
Capacitance Ciss Typ | 520pF |
Fall Time tf | 14ns |
On State Resistance @ Vgs = 4.5V | 51mohm |
On State resistance @ Vgs = 10V | 38mohm |
Package / Case | TSMT6 |
Pin Configuration | D(1+2+5+6) G(3) S(4) |
Pulse Current Idm | 18A |
Rise Time | 19ns |
Termination Type | SMD |
Transistor Type | Enhancement |
Voltage Vds Typ | 30V |
Voltage Vgs Rds on Measurement | 10V |
Voltage Vgs th Max | 2.5V |
Voltage Vgs th Min | 1V |
N-CHAN.-FET VGSon 4V 4,5A TSMT6 | Rutronik |
N-Channel 1.25 W 30 V 56 mOhm Surface Mount 4 V Drive MosFet - TSMT-6 | Future Electronics |
Where can I find additional details, specifications and documents for a RSQ045N03TR?
Additional datasheets, footprints and schematics for RSQ045N03TR are listed on our Part Details page. You can also find images and similar parts to RSQ045N03TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSQ045N03TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSQ045N03TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSQ045N03TR fall under?
The RSQ045N03TR is listed under Semiconductors - Discretes > Transistors > MOSFET Transistors.
Can I view similar or alternative parts?
You can view similar parts to RSQ045N03TR when available in the MOSFET Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSQ045N03TR you can contact the distributor directly for product support, shipping queries etc.
Is the RSQ045N03TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSQ045N03TR have stock available?
Authorised distributors including Chip One Stop, Rutronik and Future Electronics have stock available or on a lead time for RSQ045N03TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSQ045N03TR often in real-time on the comparison pages.
What if I can't find stock of RSQ045N03TR?
You can fill out our help required form which you can use to request a quote for RSQ045N03TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.