Status: | Recommended |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Future Electronics
from US$0.05
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
14,707
in stock
|
Buy Now | |
CoreStaff
from US$0.11
|
7,999
in stock
|
Buy Now | |
Rutronik
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.07
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
4V-drive type |
Pch Small-signal MOSFET |
Small Surface Mount Package |
Pb Free/RoHS Compliant |
Package Code | SOT-723 |
---|---|
JEITA Package | SC-105AA |
Number of terminal | 3 |
Polarity | Pch |
Drain-Source Voltage VDSS[V] | -30 |
Drain Current ID[A] | -0.2 |
RDS(on)[Ω] VGS=4V(Typ.) | 1.6 |
RDS(on)[Ω] VGS=4.5V(Typ.) | 1.4 |
RDS(on)[Ω] VGS=10V(Typ.) | 0.9 |
RDS(on)[Ω] VGS=Drive (Typ.) | 1.6 |
Power Dissipation (PD)[W] | 0.15 |
Drive Voltage[V] | -4 |
Mounting Style | Surface mount |
Storage Temperature (Min.)[°C] | -55 |
Storage Temperature (Max.)[°C] | 150 |
Package Size [mm] | 1.2x1.2 (t=0.5) |
Data Sheet |
---|
RSM002P03 Data Sheet |
Characteristics Data |
---|
ESD Data |
Package Information |
---|
Package Dimensions |
Inner Structure |
Taping Information |
Explanation for Marking |
Condition of Soldering / Land Pattern Reference |
Moisture Sensitivity Level |
Anti-Whisker formation |
Manufacturing Data |
---|
Reliability Test Result |
Environmental Data |
---|
Constitution Materials List - Please contact us by filling in the form. |
About Flammability of Materials |
Compliance of the RoHS / ELV directive |
Export Information |
---|
About Export Regulations |
P-Channel 0.15 W 30 V 1.4 Ohm Surface Mount Small Signal MosFet -SOT-723 | Future Electronics |
P-CH 30V 0,2A 900mOhm SOT-723 | Rutronik |
Trans MOSFET P-CH 30V 0.2A 3-Pin VMT T/R | Avnet America |
MOSFET,P CH,30V,0.2A,VMT3 | Farnell |
Where can I find additional details, specifications and documents for a RSM002P03T2L?
Additional datasheets, footprints and schematics for RSM002P03T2L are listed on our Part Details page. You can also find images and similar parts to RSM002P03T2L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSM002P03T2L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSM002P03T2L price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSM002P03T2L you can contact the distributor directly for product support, shipping queries etc.
Is the RSM002P03T2L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ROHM Semiconductor.
Which authorised distributors for RSM002P03T2L have stock available?
Authorised distributors including Future Electronics, Chip One Stop, CoreStaff, Rutronik and Avnet America have stock available or on a lead time for RSM002P03T2L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSM002P03T2L often in real-time on the comparison pages.
What if I can't find stock of RSM002P03T2L?
You can fill out our help required form which you can use to request a quote for RSM002P03T2L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.