Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | On Semiconductor |
---|---|
Silicon Core Number | RSL10 |
Kit Application Type | Wireless Connectivity |
Application Sub Type | Bluetooth Low Energy SoC |
Kit Contents | Evaluation Board RSL10 |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, Bluetooth Low Energy/Soc | Newark Electronics |
EVAL BOARD, BLUETOOTH LOW ENERGY/SOC | element14 |
RSL10 Radio SoC Evaluation Board | Avnet America |
Where can I find additional details, specifications and documents for a RSL10-002GEVB?
Additional datasheets, footprints and schematics for RSL10-002GEVB are listed on our Part Details page. You can also find images and similar parts to RSL10-002GEVB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for RSL10-002GEVB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view RSL10-002GEVB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does RSL10-002GEVB fall under?
The RSL10-002GEVB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to RSL10-002GEVB when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the RSL10-002GEVB you can contact the distributor directly for product support, shipping queries etc.
Is the RSL10-002GEVB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for RSL10-002GEVB have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Asia have stock available or on a lead time for RSL10-002GEVB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for RSL10-002GEVB often in real-time on the comparison pages.
What if I can't find stock of RSL10-002GEVB?
You can fill out our help required form which you can use to request a quote for RSL10-002GEVB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.